EN
  • EN
  • DE

TMS320F28376SZWTT

Part No TMS320F28376SZWTT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC MCU 32BIT 512KB FLSH 337NFBGA  /  C28x series Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage - Operating 1.14V ~ 3.47V
Data Converters A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1197578-TMS320F28376SZWTT
Ultra Librarian 3D Model Ultra Librarian TMS320F28376SZWTT CAD Model

Description

Texas Instruments TMS320F28376SZWTT Microcontroller

The TMS320F28376SZWTT from Texas Instruments is a powerful and versatile microcontroller that is part of the TMS320F2837x series. These high-performance devices are designed to meet the demanding needs of modern control applications, including industrial drives, solar inverters, digital power, electric vehicles, and more. The TMS320F28376SZWTT is particularly well-suited for applications that require precise control and high levels of computational power.

Key Features:

  • Dual-Core C28x Architecture: This device features two C28x cores, each capable of 200 MHz, providing ample processing power for complex algorithms and control tasks.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is a dedicated floating-point co-processor that offloads critical tasks from the main CPU, enhancing system performance.
  • Integrated Analog: Includes multiple 16-bit analog-to-digital converters (ADCs), comparators, and other peripherals to handle various analog signals efficiently.
  • Advanced Peripherals: Equipped with a rich set of peripherals such as PWM outputs, capture inputs, QEP interfaces, and high-resolution timers, enabling precise motor control and sensor interfacing.
  • Embedded Memory: Comes with integrated flash memory, SRAM, and ROM, facilitating complex applications and secure data storage.
  • Robust Connectivity: Features multiple communication interfaces, including CAN, SPI, I2C, UART, and Ethernet, for comprehensive system integration.
  • Real-Time Control: The device supports real-time debug and emulation, which is crucial for development and troubleshooting in control applications.
  • Enhanced Safety Features: Designed with safety-critical applications in mind, it includes features such as error correction code (ECC) and a CPU watchdog timer to ensure reliable operation.

The TMS320F28376SZWTT is housed in a compact 337-pin BGA (Ball Grid Array) package, making it suitable for space-constrained applications. Texas Instruments supports this microcontroller with comprehensive software and hardware development tools, reducing the time to market for designers and engineers.

Whether you are developing advanced motor control systems, renewable energy solutions, or any application requiring high-performance real-time control, the TMS320F28376SZWTT offers the features and capabilities to bring your innovative designs to life.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess