EN
  • EN
  • DE

TMS320F28377SZWTS

Part No TMS320F28377SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797591-TMS320F28377SZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SZWTS CAD Model

Description

The TMS320F28377SZWTS from Texas Instruments is a high-performance 32-bit microcontroller designed for advanced embedded control applications. This product is part of the TMS320F2837x series, which is a family of microcontrollers within the C2000™ Real-Time Control MCUs. The TMS320F28377SZWTS is optimized for engineers who require fast and precise control performance with a floating-point unit for complex arithmetic calculations.

Key Features

  • Dual-Core Processing: This microcontroller incorporates a dual-core architecture with both C28x cores and a CLA (Control Law Accelerator) for parallel processing capabilities, enhancing its ability to handle complex control algorithms.
  • Enhanced Memory: Equipped with 1MB of flash memory and 204KB of RAM, the TMS320F28377SZWTS ensures ample space for code storage and efficient data handling.
  • High-Resolution PWM: The device features high-resolution pulse-width modulators (HRPWM) which enable precise control over motor functions and power conversion.
  • Robust Connectivity: A variety of communication interfaces are included such as CAN, I2C, SPI, and UART, allowing for versatile connectivity with peripherals and other devices.
  • Analog-to-Digital Converters: It comes with multiple 16-bit ADCs that provide fast and accurate analog signal conversion, crucial for real-time monitoring and control.
  • Advanced Peripherals: The microcontroller supports advanced peripherals, including digital-to-analog converters (DACs), GPIOs, and an Ethernet MAC for industrial communication standards.

Applications

The TMS320F28377SZWTS is ideal for a wide range of applications, such as industrial drives, solar inverters, digital power supplies, electric vehicles, and more. Its powerful processing capabilities and specialized peripherals make it suitable for real-time control systems that demand quick response times and high-precision outputs.

Package and Quality

The microcontroller is available in a compact 337-pin BGA (Ball Grid Array) package that enables efficient heat dissipation and space-saving design. Texas Instruments ensures high reliability and performance with their rigorous testing and quality control processes, making the TMS320F28377SZWTS a trusted choice for critical applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7073 $83.4146
3+ $34.2214 $102.6642
5+ $33.1520 $165.7600
7+ $32.0826 $224.5782
9+ $31.0132 $279.1188
11+ $27.8049 $305.8539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess