EN
  • EN
  • DE
  • IT

TMS320TCI6608ACYPWA25

Part No TMS320TCI6608ACYPWA25
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742708-TMS320TCI6608ACYPWA25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6608ACYPWA25 CAD Model

Description

The TMS320TCI6608ACYPWA25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational power and efficiency. This processor is part of the TMS320C66x family of DSPs, which are designed to meet the rigorous demands of high-end communication and signal processing applications.

Featuring TI's advanced KeyStone multicore architecture, the TMS320TCI6608ACYPWA25 integrates eight C66x DSP cores, each capable of running at a core speed of up to 1.25 GHz. This provides an impressive combined performance of up to 320 GMACs and 160 GFLOPs, making it an ideal choice for applications requiring intense parallel processing capabilities, such as wireless baseband, mission-critical, test and automation, medical imaging, and high-end imaging.

The device is equipped with a rich set of peripherals and interfaces to facilitate easy integration into a variety of systems. It includes Ethernet MACs, PCIe, SRIO, and HyperLink for high-speed connectivity, as well as a host of other interfaces such as I2C, UART, and GPIOs for general-purpose use.

Moreover, the TMS320TCI6608ACYPWA25 supports high-level software development, with support for TI's Code Composer Studio™ IDE, multicore software development kit (MCSDK), and optimized DSP library. These tools and resources enable developers to unlock the full potential of the processor and expedite the development process.

The DSP is packaged in a 841-ball BGA (ball grid array) package, with a 25x25mm footprint, providing a compact solution for space-constrained applications. Its operational temperature range and robust design ensure reliable performance in a variety of environmental conditions.

In summary, the TMS320TCI6608ACYPWA25 is a powerhouse DSP that offers unparalleled processing capabilities for complex digital signal processing tasks. Its combination of high-speed cores, extensive connectivity options, and comprehensive software support make it a versatile and valuable component for any high-performance signal processing system.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $434.6270 $434.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess