EN
  • EN
  • DE

TMS320TCI6608CYPA

Part No TMS320TCI6608CYPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219464-TMS320TCI6608CYPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6608CYPA CAD Model

Description

The TMS320TCI6608CYPA is a high-performance multicore digital signal processor (DSP) designed by Texas Instruments (TI) to meet the rigorous demands of modern telecommunications and high-speed data processing applications. This processor is part of the KeyStone architecture, which integrates several of TI's advanced technologies to deliver exceptional performance and efficiency.

Key Features:

  • Multiple Core Architecture: The TMS320TCI6608CYPA features eight C66x DSP cores, each capable of running at a clock speed of up to 1.25 GHz. This multicore design allows for massive parallel processing capabilities, making it ideal for tasks such as video processing, wireless baseband, and mission-critical applications.
  • High-Speed Connectivity: With integrated high-bandwidth interfaces such as Serial RapidIO (SRIO) and 10 Gigabit Ethernet, this DSP ensures rapid data transfer, which is essential for real-time processing and communication systems.
  • Advanced Memory Architecture: It comes equipped with a high-capacity shared memory controller and supports various external memory interfaces, including DDR3, which allows for fast and efficient data access and storage.
  • Energy Efficiency: The TMS320TCI6608CYPA incorporates TI's SmartReflex™ power and performance management technologies, which help to reduce power consumption without compromising on performance.
  • Robust Security: Security features include a secure boot, encryption, and a host of other mechanisms to protect against unauthorized access and tampering, making it suitable for sensitive and secure applications.

Applications:

This versatile DSP is ideal for a range of applications, including but not limited to, wireless infrastructure (such as LTE, WCDMA, WiMAX), high-performance computing, image and multimedia processing, and secure communication systems.

Product Specifications:

Parameter Value Cores 8 C66x Frequency Up to 1.25 GHz Interfaces SRIO, 10 Gigabit Ethernet Memory Support DDR3 Power Management SmartReflex™ technologies Security Features Secure boot, encryption

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $845.0000 $845.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess