EN
  • EN
  • DE

TMS320V5502GZZ200

Part No TMS320V5502GZZ200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219467-TMS320V5502GZZ200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320V5502GZZ200 CAD Model

Description

Texas Instruments TMS320V5502GZZ200 Digital Signal Processor

The TMS320V5502GZZ200 is a high-performance Digital Signal Processor (DSP) from Texas Instruments (TI), designed for a wide range of applications that require efficient, real-time digital signal processing capabilities. As part of the TMS320C55x DSP family, it delivers an optimal balance of low power consumption and high-speed processing, making it an ideal solution for portable and power-sensitive applications.

This DSP is built on an advanced 0.18µm CMOS technology and operates at a core frequency of up to 200MHz. It features a modified Harvard architecture with separate program and data spaces, allowing simultaneous access to program instructions and data, leading to improved system performance.

The TMS320V5502GZZ200 boasts a rich set of integrated peripherals, including:

  • A 16-bit Multi-channel Buffered Serial Port (McBSP) that supports I2S and other serial protocols.
  • A high-speed Universal Serial Bus (USB 2.0) interface for connectivity with other USB-enabled devices.
  • An Inter-Integrated Circuit (I2C) Bus interface for multi-master communication.
  • A Host-Port Interface (HPI) for direct connection to a variety of hosts.
  • General-Purpose I/O (GPIO) pins that provide flexible interfacing options.

With an on-chip memory of up to 64K bytes of RAM and 256K bytes of ROM, the TMS320V5502GZZ200 can handle complex algorithms and buffering with ease. Its efficient instruction set and diverse peripherals make it highly suitable for applications such as audio processing, voice recognition, medical instrumentation, and industrial control systems.

For developers, Texas Instruments provides comprehensive software and hardware support tools, including an integrated development environment (IDE), optimizing C/C++ compilers, and a robust suite of development kits, to streamline the design process and reduce time to market.

In summary, the TMS320V5502GZZ200 from Texas Instruments is a powerful and versatile DSP that offers an excellent choice for engineers looking for a solution that combines high-performance signal processing with low power consumption, all in a compact and cost-effective package.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $6.5292
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3646 $61.8230
10+ $10.1454 $101.4540
16+ $9.8283 $157.2528
22+ $9.5113 $209.2486
28+ $9.1942 $257.4376
37+ $8.2431 $304.9947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess