EN
  • EN
  • DE

SN74CBTD16211DLG4

Part No SN74CBTD16211DLG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP  /  Bus Switch 12 x 1:1 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBTD16211
Other Names TEXTISSN74CBTD16211DLG4,2156-SN74CBTD16211DLG4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256680-SN74CBTD16211DLG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTD16211DLG4 CAD Model

Description

SN74CBTD16211DLG4 - Texas Instruments

The SN74CBTD16211DLG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the CBTD family of FET switches and multiplexers, known for their low power consumption and high data throughput.

With its 24-pin SSOP (Shrink Small Outline Package), the SN74CBTD16211DLG4 offers a compact footprint suitable for space-constrained applications. Its primary function is to serve as a 24-bit FET bus switch, which allows it to efficiently manage the flow of digital signals within a circuit.

Key Features:

  • Bus Switch Type: 24-Bit FET
  • Package Type: SSOP (Shrink Small Outline Package)
  • Pin Count: 24
  • Voltage Range: 4.5V to 5.5V, which is suitable for a variety of standard logic level applications.
  • Low On-State Resistance: This characteristic ensures minimal signal distortion and power loss during operation.
  • 5-Ω Bidirectional Switches: Allow for high-speed signal switching with low crosstalk.
  • Low Power Consumption: Essential for battery-powered and energy-sensitive designs.
  • Quick Switching: The device can switch signals at a high speed, which is crucial for maintaining data integrity in fast communication buses.

The SN74CBTD16211DLG4 is ideal for applications that require the routing of high-speed signals, such as data buses in computing and telecommunication systems. Its ability to operate with a low voltage drop makes it particularly useful in systems where maintaining signal integrity is of utmost importance.

Overall, the SN74CBTD16211DLG4 represents Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of speed, efficiency, and compact design makes it a top choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4738 $52.1070
36+ $2.8503 $102.6108
55+ $2.7613 $151.8715
75+ $2.6722 $200.4150
97+ $2.5831 $250.5607
130+ $2.3159 $301.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess