EN
  • EN
  • DE

TMS320VC5402GGUR10

Part No TMS320VC5402GGUR10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR | IC DGTL SIGNAL PROCESSOR 144-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Family Part Number TMS320VC5402
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1271347-TMS320VC5402GGUR10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402GGUR10 CAD Model

Description

The TMS320VC5402GGUR10 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in handling complex digital signal processing tasks. This product is part of the TMS320 series, which has been widely adopted across various industries for applications that require intensive numerical computations, such as audio processing, telecommunications, industrial control systems, and more.

Key Features

  • High-Speed Performance: The TMS320VC5402GGUR10 operates at a frequency of 100 MHz, providing robust processing power for demanding applications.
  • Optimized Architecture: With a modified Harvard architecture, this DSP facilitates concurrent data and instruction fetching, thereby maximizing computational efficiency.
  • Advanced On-Chip Memory: It includes 16 KB of RAM and 64 KB of ROM, allowing for efficient data storage and quick access to frequently used instructions.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-powered devices and applications where energy conservation is crucial.
  • Integrated Peripherals: The processor comes equipped with a variety of built-in peripherals, including serial ports and timers, which enhance its functionality without the need for additional components.

Applications

The versatility of the TMS320VC5402GGUR10 makes it ideal for a wide range of applications. It is commonly used in:

  • Audio signal processing and synthesis
  • Telecommunication systems, such as modems and signal converters
  • Automotive control systems
  • Medical imaging devices
  • Industrial control and automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TMS320VC5402GGUR10 is no exception, with its robust design and manufacture ensuring reliable performance in even the most challenging environments.

For developers and engineers looking for a DSP that offers a balance between performance and power efficiency, the TMS320VC5402GGUR10 from Texas Instruments is an excellent choice that promises to deliver on both fronts.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0976 $55.4880
11+ $9.1058 $100.1638
18+ $8.8212 $158.7816
24+ $8.5367 $204.8808
31+ $8.2521 $255.8151
41+ $7.3984 $303.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess