EN
  • EN
  • DE

TMS320VC5410APGE12

Part No TMS320VC5410APGE12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 120 MIPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 083287-TMS320VC5410APGE12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410APGE12 CAD Model

Description

The TMS320VC5410APGE12 is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments. This advanced piece of technology is part of the TMS family of processors, which are widely recognized for their efficient processing capabilities and are commonly used in a variety of applications that require real-time digital signal processing.

Key Features:

  • High-Speed Processing: With a core that operates at a high frequency, the TMS320VC5410APGE12 is capable of executing a vast number of instructions per second, enabling rapid data processing and analysis.
  • Advanced Architecture: The processor is built on a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory spaces and thus improving overall system performance.
  • Large On-chip Memory: It includes a substantial amount of on-chip memory, which minimizes the need for external memory components and allows for faster data access and processing speeds.
  • Integrated Peripherals: This DSP comes with a range of built-in peripherals, such as serial ports and timers, which facilitate communication with other devices and support a variety of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5410APGE12 is suitable for applications where power consumption is a critical factor, such as portable and battery-operated devices.

Applications:

The versatility of the TMS320VC5410APGE12 makes it ideal for a wide range of applications, including but not limited to:

  • Audio and speech processing
  • Telecommunications
  • Medical imaging
  • Industrial control systems
  • Instrumentation

Technical Specifications:

  • Package: 144-LQFP (Low Profile Quad Flat Package)
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: Ranges from 1.5V to 3.6V

Overall, the TMS320VC5410APGE12 by Texas Instruments is a robust and reliable digital signal processor that delivers exceptional performance for a multitude of signal processing tasks. Its combination of speed, efficiency, and integrated features make it an excellent choice for developers and engineers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0127 $64.0127
2+ $52.5232 $105.0464
3+ $50.8819 $152.6457
5+ $49.2405 $246.2025
6+ $47.5992 $285.5952
8+ $42.6751 $341.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess