EN
  • EN
  • DE

TMS320VC549GGU-120

Part No TMS320VC549GGU-120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR | IC FIXED POINT DSP 144-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface BSP, Host Interface, Serial Port
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Family Part Number TMS320VC549
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1271359-TMS320VC549GGU-120
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC549GGU-120 CAD Model

Description

Introducing the TMS320VC549GGU-120 Digital Signal Processor

The TMS320VC549GGU-120 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to meet the high-performance demands of modern signal processing applications, this DSP is part of the TMS320 family, which is known for its robust architecture and efficient execution of complex algorithms.

The TMS320VC549GGU-120 operates at a frequency of 120MHz, providing ample processing power for applications such as audio processing, telecommunications, industrial control systems, and advanced consumer electronics. Its high level of integration and performance capabilities make it an ideal choice for developers looking to enhance the computational abilities of their systems while maintaining low power consumption.

Key Features:

  • High-Performance Core: At the heart of the processor is a high-speed DSP core capable of executing up to 120 million instructions per second (MIPS), allowing for real-time signal processing and efficient handling of complex algorithms.
  • Memory Flexibility: The device includes integrated memory and a variety of external memory interfaces. This flexibility in memory configuration enables designers to optimize their system for speed or cost, depending on their specific requirements.
  • Peripheral Integration: With a rich set of peripherals, including serial ports, timers, and parallel I/O, this DSP simplifies system design and reduces the need for additional components.
  • Advanced Instruction Set: The TMS320VC549GGU-120 boasts an advanced instruction set optimized for digital signal processing tasks, which speeds up the development cycle and enhances performance.

Developers can take advantage of the TMS320VC549GGU-120's robust toolchain, which includes software development kits (SDKs), real-time operating systems (RTOS), and development boards. These tools help to streamline the development process, from initial prototyping to final product deployment.

Overall, the TMS320VC549GGU-120 is a testament to Texas Instruments' commitment to providing high-quality, reliable DSP solutions that empower engineers to create innovative products in a wide range of industries. Whether you're working on high-fidelity audio equipment, sophisticated communication systems, or intelligent industrial machinery, this processor is designed to give your projects a competitive edge.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6460 $77.2920
4+ $31.7096 $126.8384
5+ $30.7187 $153.5935
7+ $29.7277 $208.0939
9+ $28.7368 $258.6312
12+ $25.7640 $309.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess