EN
  • EN
  • DE

TMS320VC549PGE-80

Part No TMS320VC549PGE-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 055314-TMS320VC549PGE-80
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS320VC549PGE-80 CAD Model

Description

The TMS320VC549PGE-80 is a highly efficient digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments. This powerful DSP is part of the TMS320 series, which is known for its high performance and versatility in handling complex signal processing tasks. The TMS320VC549PGE-80 is designed to meet the rigorous demands of applications in audio, telecommunications, industrial control, and more.

Key Features

  • High-Performance DSP Core: With its advanced architecture, the TMS320VC549PGE-80 delivers up to 80 million instructions per second (MIPS) at a clock rate of 80 MHz, providing robust processing capabilities for real-time applications.
  • Large On-Chip Memory: It comes equipped with 16KB of RAM and 544KB of on-board ROM, allowing for efficient data and program management without the need for external memory components.
  • Flexible Peripheral Integration: This DSP features a range of integrated peripherals, including a host port interface, a serial port for communication, and a timer for precise event management.
  • Dynamic Power Management: The TMS320VC549PGE-80 supports multiple power-saving modes, enabling dynamic control over power consumption based on performance requirements.
  • Extensive Instruction Set: It boasts a rich instruction set optimized for digital signal processing tasks, including multiply-accumulate operations, bit manipulation, and conditional execution.

Applications

The versatility of the TMS320VC549PGE-80 makes it suitable for a wide range of applications, such as:

  • Professional and consumer audio systems
  • Wireless and wired communication infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed 80 MHz
RAM 16 KB
ROM 544 KB
Operating Temperature Range -40°C to +85°C
Package / Case 144-LQFP

With its robust set of features and capabilities, the TMS320VC549PGE-80 from Texas Instruments stands as a top choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess