EN
  • EN
  • DE

TMS32C6415EGLZA6E3

Part No TMS32C6415EGLZA6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414/15/16
Package Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number TMS32
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTMS32C6415EGLZA6E3,2156-TMS32C6415EGLZA6E3
Standard Package 60
Win Source Part Number 1100494-TMS32C6415EGLZA6E3
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EGLZA6E3 CAD Model

Description

The Texas Instruments TMS32C6415EGLZA6E3 is a high-performance, fixed-point digital signal processor (DSP) belonging to the TMS320C64x family. Engineered to handle complex digital signal processing tasks with efficiency and speed, this DSP is ideal for applications requiring intense mathematical computations, high data throughput, and real-time processing capabilities.

Key Features:

  • High-Speed Performance: The TMS32C6415EGLZA6E3 operates at a core frequency of up to 1 GHz, enabling rapid processing and quick execution of DSP algorithms.
  • Large On-Chip Memory: Equipped with 1MB of internal RAM, this DSP allows for efficient data management and reduces the need for external memory components.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the processor to execute multiple instructions in parallel, significantly boosting the computational speed and throughput.
  • Robust Peripheral Set: The device includes a variety of peripherals such as a multi-channel buffered serial port, host-port interface, and 10/100 Mb/s Ethernet MAC, providing versatile connectivity options.
  • High-Performance Integrated Interconnects: The TMS32C6415EGLZA6E3 features a high-bandwidth crossbar switch fabric that enhances data flow between the DSP core, peripherals, and external interfaces.

Applications:

The TMS32C6415EGLZA6E3 is designed to meet the demands of several advanced applications, including:

  • Telecommunications: Baseband processing, network infrastructure, and wireless communication systems.
  • Imaging: Medical imaging systems, digital cameras, and video surveillance.
  • Multimedia: Audio and video processing, digital media servers, and broadcasting equipment.
  • Industrial: Control systems, robotics, and process automation.

Package and Quality:

The DSP is available in a 532-BGA (Ball Grid Array) package, ensuring a compact footprint and reliable connectivity for embedded systems. Texas Instruments is known for its commitment to quality, and the TMS32C6415EGLZA6E3 is no exception, meeting stringent industry standards for performance and reliability.

With its powerful features and flexible capabilities, the Texas Instruments TMS32C6415EGLZA6E3 DSP is an excellent choice for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess