EN
  • EN
  • DE

TMS32TCI6618AXCYP2

Part No TMS32TCI6618AXCYP2
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840760-TMS32TCI6618AXCYP2
Ultra Librarian 3D Model Ultra Librarian TMS32TCI6618AXCYP2 CAD Model

Description

Introducing the TMS32TCI6618AXCYP2 from Texas Instruments

The TMS32TCI6618AXCYP2 is a state-of-the-art multicore processor designed by the renowned Texas Instruments. This high-performance product is part of the KeyStone multicore SoC family that is engineered to meet the rigorous demands of modern embedded processing. With its advanced features and capabilities, the TMS32TCI6618AXCYP2 is an ideal choice for applications requiring intense processing power, such as telecommunications, networking, and high-end imaging.

Core Specifications

  • Processor: The device boasts multiple ARM Cortex-A15 MPCore processors, which are known for their exceptional efficiency and performance. These cores are complemented by Texas Instruments' DSP cores, making the TMS32TCI6618AXCYP2 a powerhouse for both general-purpose and signal processing tasks.
  • Speed: With a clock speed that ensures swift data processing, this processor is capable of handling complex algorithms and high-speed data streams with ease.
  • Memory: Equipped with an integrated memory controller, it supports a variety of memory types, ensuring fast and flexible data storage and retrieval options for system designers.
  • Interfaces: A range of high-speed interfaces is available, including PCIe, Gigabit Ethernet, and Serial RapidIO. These interfaces provide excellent connectivity options for high-throughput systems.
  • Power Efficiency: Despite its robust performance capabilities, the TMS32TCI6618AXCYP2 is designed with power efficiency in mind, making it suitable for energy-sensitive applications.

Applications

The versatility of the TMS32TCI6618AXCYP2 allows it to be deployed across various industries and applications. It excels in:

  • High-performance computing tasks
  • Network packet processing
  • Wireless infrastructure
  • Enterprise systems
  • Video surveillance and image processing

Why Choose TMS32TCI6618AXCYP2?

Choosing the TMS32TCI6618AXCYP2 for your next project means investing in reliability, performance, and the backing of Texas Instruments' extensive support and resources. Whether you're developing cutting-edge networking equipment or advanced digital media solutions, this processor provides the computational horsepower and efficiency you need to drive innovation and success.

For further information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor to discuss how the TMS32TCI6618AXCYP2 can fit into your next project.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess