EN
  • EN
  • DE

TMS3705CDRQ1

Part No TMS3705CDRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Transponder Base Station IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271391-TMS3705CDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS3705CDRQ1 CAD Model

Description

The TMS3705CDRQ1 from Texas Instruments is a sophisticated transponder base station device designed to operate with the company's RF Identification Transponder series. This integrated circuit is specifically tailored for use in automotive applications, such as immobilizers and passive keyless entry systems, where reliability and security are of paramount importance.

Key Features:

  • Frequency Range: The TMS3705CDRQ1 operates at a base frequency of 134.2 kHz, which is ideal for low-frequency communication systems.
  • Power Supply: It is designed to work with a supply voltage range of 4.5V to 5.5V, making it compatible with standard automotive power systems.
  • Integrated Decoders: The device includes built-in decoders that are compliant with the most common transponder protocols, ensuring seamless integration with a variety of transponders.
  • Programmable Output Power: With programmable output power, the TMS3705CDRQ1 can be adjusted for optimal performance, balancing read range and power consumption according to the specific application needs.
  • Low-Power Modes: It features low-power down and standby modes, which are crucial for reducing power consumption in battery-sensitive applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to +125°C, accommodating the extreme conditions often encountered in automotive environments.

Applications:

  • Automotive Immobilizers
  • Passive Keyless Entry Systems
  • Low Frequency Wake-up Systems

The TMS3705CDRQ1 is available in a compact 16-pin thin shrink small-outline package (TSSOP), ensuring a minimal footprint on the system's printed circuit board. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create secure and efficient communication systems within the automotive industry.

With the TMS3705CDRQ1, Texas Instruments continues its tradition of providing high-quality, reliable components that push the boundaries of automotive security technology.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess