EN
  • EN
  • DE

S29GL032N90BFI04

Part No S29GL032N90BFI04
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1151+
Reference case BGA48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726631-S29GL032N90BFI04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL032N90BFI04 CAD Model

Description

The S29GL032N90BFI04 is a 32-Megabit (4 M x 8-bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by Spansion. It's designed for high-performance, low-power applications requiring fast read and write operations. This device features a simultaneous read/write architecture, enabling concurrent read operations from one memory block while another block is being programmed or erased.

Applications:

  • Embedded systems: Used for storing code and data in embedded systems like industrial control devices, automotive systems, and networking equipment.
  • Data Logging: Suitable for devices that require data logging capabilities due to its endurance and write speed.
  • Networking devices: Routers, switches, and other network infrastructure components use this flash memory for storing configuration data and firmware.
  • Industrial Automation: In Programmable Logic Controllers (PLCs) and Human-Machine Interfaces (HMIs) for storing program code and configuration settings.
  • Medical Devices: Used in medical equipment for storing program code, patient data, and configuration settings.

Features:

  • 32 Megabit (4 M x 8-Bit) Memory: Provides ample storage for code and data.
  • 3.0 Volt-Only Operation: Simplifies power supply requirements and reduces power consumption.
  • Simultaneous Operation: Allows concurrent read and write operations, improving system performance.
  • Sector Architecture: Supports uniform 64KB sectors, enabling flexible memory management.
  • Page Mode Operation: Provides faster program and erase operations.
  • Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
  • Program Suspend/Resume: Allows interruption of program operations for higher system responsiveness.
  • Unlock Bypass Program: Reduces programming time by bypassing the standard unlock sequence.
  • Common Flash Interface (CFI): Provides a standardized interface for device identification and feature discovery.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Performance: Simultaneous operation enables faster read and write cycles, enhancing overall system performance.
  • Lower Power Consumption: 3.0 Volt-only operation reduces power consumption, extending battery life in portable devices.
  • Increased System Responsiveness: Erase and program suspend/resume capabilities allow interruption of program and erase operations for higher system responsiveness.
  • Flexible Memory Management: Sector architecture supports flexible memory management.
  • Faster Programming: Unlock bypass program reduces programming time, improving manufacturing throughput.

Additional Details:

The S29GL032N90BFI04 operates in a temperature range suitable for industrial applications. It supports various programming algorithms and features advanced security options to protect stored data. Refer to the datasheet for detailed specifications, timing diagrams, and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess