EN
  • EN
  • DE

TMS370C742AFNT

Part No TMS370C742AFNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features TMS370 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
Manufacturer Texas Instruments
Series TMS370
Package Tube
Part Status Obsolete
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SCI
Peripherals PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.58x16.58)
Family Name TMS370C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-26873-5, Q1146691, TMS370C742AFNT-ND
Quantity per package 52
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900480-TMS370C742AFNT
Ultra Librarian 3D Model Ultra Librarian TMS370C742AFNT CAD Model

Description

Overview of Texas Instruments TMS370C742AFNT

The TMS370C742AFNT is a highly integrated 8-bit microcontroller produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This product is designed to offer a robust solution for automotive and industrial applications that require reliable microcontroller performance in demanding environments.

Key Features

  • 8-Bit Processor: At the core of the TMS370C742AFNT is an efficient 8-bit CPU designed to execute complex instructions with speed and accuracy, making it ideal for real-time applications.
  • On-Chip Memory: The microcontroller includes integrated read-only memory (ROM) and random access memory (RAM), facilitating quick data processing and storage without the need for external memory components.
  • Input/Output Ports: It comes equipped with multiple general-purpose input/output (GPIO) ports, which allow for versatile connectivity options with various peripherals and sensors.
  • Timer Functions: Built-in timer modules support a range of timing and counting functions, crucial for tasks that require precise timing such as pulse width modulation (PWM) for motor control.
  • Serial Communication Interfaces: The device supports serial communication protocols, including SPI and UART, enabling data transfer between the microcontroller and other devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to convert analog signals to digital data, which is essential for processing sensor inputs.

Applications

With its robust set of features, the TMS370C742AFNT is well-suited for a variety of applications, particularly in the automotive sector, where it can be used for engine management, body control modules, and other vehicle systems. Additionally, its reliability and adaptability make it a great choice for industrial control systems, home appliances, and other embedded systems that require a dependable microcontroller.

Quality and Reliability

As with all Texas Instruments products, the TMS370C742AFNT is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh operating conditions, and its long-term availability makes it a trusted choice for mission-critical applications that require a stable supply of components over an extended period.

Overall, the TMS370C742AFNT from Texas Instruments represents a powerful and reliable solution for designers and engineers looking to incorporate a high-performance microcontroller into their next project.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4769 $70.4307
6+ $19.2631 $115.5786
9+ $18.6612 $167.9508
12+ $18.0592 $216.7104
15+ $17.4572 $261.8580
20+ $15.6513 $313.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess