EN
  • EN
  • DE
  • IT

TMS470R1A256PZ

Part No TMS470R1A256PZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 48MHz
Connectivity CANbus, C2Slb, SCI, SPI
Peripherals PWM, WDT
The number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 1.81V ~ 2.05V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS470R1A256
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 716772-TMS470R1A256PZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1A256PZ CAD Model

Description

Overview of Texas Instruments TMS470R1A256PZ Microcontroller

The TMS470R1A256PZ is a high-performance, 16/32-bit RISC microcontroller from Texas Instruments, designed for automotive and industrial control systems. This microcontroller is part of the TMS470 series, which is renowned for its robust architecture, exceptional reliability, and versatile features tailored to meet the demanding requirements of advanced electronic applications.

At the heart of the TMS470R1A256PZ is an ARM7TDMI-S™ CPU core that operates at a speed of up to 48 MHz, delivering efficient processing capabilities for complex algorithms and control tasks. It is equipped with 256KB of integrated Flash memory, providing ample space for application code and data storage, and 16KB of RAM for dynamic data processing.

Key Features

  • High-Performance ARM7TDMI-S™ Processor: Delivers efficient 16/32-bit processing for complex applications.
  • Memory: Comes with 256KB of Flash memory and 16KB of RAM.
  • Advanced Timer Modules: Features multiple timers including a Real-Time Interrupt (RTI) module and watchdog timer for reliable system operation.
  • Enhanced I/O Capabilities: Provides a rich set of peripherals including CAN, UART, SPI, and ADC interfaces, enabling versatile connectivity and sensor integration.
  • Robust Safety Features: Includes built-in error detection and correction mechanisms to ensure reliable performance in safety-critical systems.
  • Low Power Consumption: Designed for energy efficiency with several power-saving modes.

Applications

The TMS470R1A256PZ microcontroller is ideal for a wide range of applications that require high reliability and performance. Common applications include:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation systems, including process control and robotics.
  • Advanced communication systems that need robust data handling and processing capabilities.

With its combination of processing power, memory capacity, and extensive peripheral set, the TMS470R1A256PZ from Texas Instruments stands out as a microcontroller capable of driving the next generation of sophisticated electronic systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess