EN
  • EN
  • DE

TMS470R1A288PGEA

Part No TMS470R1A288PGEA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 48MHz
Connectivity CAN, C2Slb, I2C, SCI, SPI
Peripherals DMA, PWM, WDT
Number of I/O 93
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271400-TMS470R1A288PGEA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS470R1A288
Introduction Date March 10, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS470R1A288PGEA CAD Model

Description

Product Overview: TMS470R1A288PGEA

The TMS470R1A288PGEA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced MCU is part of the TMS470 series, known for its robust architecture, exceptional reliability, and versatile functionalities.

At the heart of the TMS470R1A288PGEA is an ARM7TDMI-S™ processor core, which operates at a frequency of up to 48 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks efficiently. The MCU comes equipped with 288 KB of integrated Flash memory, ensuring ample space for application code and data storage, along with 32 KB of RAM for high-speed data processing.

The device features a rich set of peripherals that enhance its capabilities in various applications. These include two CAN (Controller Area Network) modules for robust vehicle network communication, multiple serial communication interfaces such as UART, SPI, and I2C, and a host of digital and analog inputs and outputs. The TMS470R1A288PGEA also offers a 10-bit ADC (Analog-to-Digital Converter) with multiple channels, enabling precise measurement of analog signals.

For safety-critical applications, the TMS470R1A288PGEA incorporates advanced safety features such as a memory protection unit (MPU), error detection and correction mechanisms, and a built-in self-test (BIST) functionality for the Flash memory. These features help ensure system integrity and reliable operation in harsh environments.

Designed with power efficiency in mind, the TMS470R1A288PGEA supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods. This makes it an excellent choice for battery-powered or energy-sensitive applications.

In summary, the TMS470R1A288PGEA from Texas Instruments is a sophisticated MCU that combines processing power, memory capacity, and a comprehensive suite of peripherals. Its safety features and power efficiency make it an ideal choice for developers looking to create advanced, reliable, and efficient systems within the automotive and industrial markets.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4020 $64.2060
6+ $17.5607 $105.3642
9+ $17.0119 $153.1071
13+ $16.4631 $214.0203
16+ $15.9144 $254.6304
22+ $14.2680 $313.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess