EN
  • EN
  • DE

TMS470R1A384PZ-T

Part No TMS470R1A384PZ-T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 48MHz
Connectivity CAN, C2Slb, I2C, SCI, SPI
Peripherals DMA, PWM, WDT
Number of I/O 53
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271403-TMS470R1A384PZ-T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS470R1A384
Introduction Date March 10, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS470R1A384PZ-T CAD Model

Description

Overview of Texas Instruments TMS470R1A384PZ-T

The TMS470R1A384PZ-T is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of automotive and industrial applications. As part of the TMS470 series, this MCU is well-suited for tasks that require a combination of high performance, reliability, and real-time control. It is built on an ARM7TDMI-S™ core, offering a blend of efficient 32-bit processing capabilities with the low-power consumption that is critical for embedded systems.

Key Features

  • CPU: The heart of the TMS470R1A384PZ-T is a 32-bit ARM7TDMI-S RISC processor that operates at a frequency of up to 48 MHz, delivering the power needed for complex computations without sacrificing efficiency.
  • Memory: It comes equipped with 384 KB of Flash memory, providing ample space for application code, and 32 KB of RAM for data storage, ensuring smooth and responsive operation.
  • Peripherals: A wide array of peripherals enhances the functionality of this MCU, including two CAN (Controller Area Network) modules, an enhanced UART, two SPI (Serial Peripheral Interface) ports, and an I2C (Inter-Integrated Circuit) bus, facilitating versatile communication options.
  • ADC: An integrated 10-bit analog-to-digital converter with 24 channels allows for accurate and efficient data acquisition from analog sensors, making it ideal for control systems.
  • Timers: Multiple 16-bit timers with PWM (Pulse Width Modulation) capabilities support precise timing operations, crucial for motor control and other time-sensitive tasks.
  • Package: The MCU is available in a 100-pin LQFP (Low-profile Quad Flat Package) which provides a compact footprint while allowing for sufficient I/O and connectivity.

Applications

The versatility of the TMS470R1A384PZ-T makes it an excellent choice for a variety of applications, particularly in the automotive sector where it can be used for engine management, transmission control, body electronics, and safety systems. Its robust design and wide operating temperature range also make it suitable for industrial control systems, robotics, and other demanding environments.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TMS470R1A384PZ-T is no exception. It is backed by TI's extensive technical support and documentation, ensuring that designers can confidently integrate this MCU into their projects and bring reliable products to market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess