EN
  • EN
  • DE

TMS99C14ANL

Part No TMS99C14ANL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374283-TMS99C14ANL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS99C14ANL CAD Model

Description

The TMS99C14ANL is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This powerful MCU is designed to cater to the needs of modern embedded systems, offering a blend of performance, efficiency, and versatility.

At the heart of the TMS99C14ANL is a high-performance processor core that is capable of handling complex computations and control tasks. This makes it an ideal choice for applications ranging from industrial control systems to advanced consumer electronics. The MCU is built on a robust architecture that ensures reliable operation even in the most demanding conditions.

The TMS99C14ANL boasts a rich set of peripherals, including multiple general-purpose input/output (GPIO) pins, serial communication interfaces such as I2C, SPI, and UART, and advanced timers that facilitate precise control over hardware components. These features enable developers to connect a wide array of sensors, actuators, and other electronic components, thus expanding the potential use cases of the MCU.

One of the standout features of the TMS99C14ANL is its onboard memory. It includes a generous amount of flash memory for program storage, ensuring that even complex applications can be accommodated without the need for external memory components. Additionally, it is equipped with ample RAM for efficient data processing and multitasking.

Power efficiency is another hallmark of the TMS99C14ANL. It is engineered to operate at low power, making it suitable for battery-powered devices where energy conservation is crucial. Furthermore, the MCU supports various power-saving modes, allowing designers to balance performance and power consumption according to the application's requirements.

Texas Instruments provides comprehensive support for the TMS99C14ANL, including detailed documentation, development tools, and software libraries. This ensures that engineers can quickly integrate the MCU into their designs and bring their products to market faster.

In summary, the Texas Instruments TMS99C14ANL is a versatile and powerful microcontroller that is well-suited for a wide range of applications. Its combination of processing power, memory capacity, connectivity options, and energy efficiency makes it a top choice for developers looking to create innovative and reliable embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess