EN
  • EN
  • DE

TMSDC6727BZDHA250

Part No TMSDC6727BZDHA250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING-POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 083279-TMSDC6727BZDHA250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMSDC6727BZDHA250 CAD Model

Description

The TMSDC6727BZDHA250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficient power consumption. This advanced DSP is part of the TMS320 series, which is widely recognized for its utility in various signal processing applications, ranging from automotive and industrial to communications and consumer electronics.

Featuring a fixed-point architecture, the TMSDC6727BZDHA250 operates at a frequency of 250MHz, delivering an optimal balance between performance and power efficiency. Its core is designed to execute complex mathematical algorithms rapidly, which is essential for real-time signal processing tasks such as audio and video processing, telecommunications, and control applications.

The processor is equipped with a variety of integrated peripherals that enhance its functionality and ease of use. These include serial ports for communication, a host of input/output options, and memory interfaces that support a wide range of external devices. Furthermore, the TMSDC6727BZDHA250 boasts an on-chip memory system that minimizes latency and maximizes data throughput, thus ensuring smooth and efficient operation even in the most demanding applications.

Texas Instruments has designed the TMSDC6727BZDHA250 with a focus on scalability and compatibility. It supports an extensive set of software tools and libraries that streamline the development process, allowing engineers to focus on innovation and application-specific optimizations. The DSP's long-term availability and support from Texas Instruments make it a reliable choice for both new designs and legacy systems that require a trusted and capable processing solution.

In summary, the TMSDC6727BZDHA250 is a versatile and powerful DSP that offers exceptional performance for a wide array of signal processing applications. Its combination of high-speed processing, integrated features, and support infrastructure makes it an ideal choice for designers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $6.5292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3864 $73.3864
2+ $60.2145 $120.4290
3+ $58.3328 $174.9984
4+ $56.4511 $225.8044
5+ $54.5694 $272.8470
7+ $48.9243 $342.4701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,672 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess