EN
  • EN
  • DE

TMUX1575YCJR

Part No TMUX1575YCJR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOW-CAPACITANCE, 2:1 (SPDT) 4-CH / 4 Circuit IC Switch 2:1 8Ohm 16-WLCSP (1.34x1.34)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.08V ~ 3.6V
Voltage - Supply, Dual (V±) 1.08V ~ 3.6V
Switch Time (Ton, Toff) (Max) 130ns, 60ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-BGA, WLCSP
Supplier Device Package 16-WLCSP (1.34x1.34)
Base Product Number TMUX1575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1575YCJRCT,296-TMUX1575YCJRTR,296-TMUX1575YCJRDKR
Standard Package 3,000
Win Source Part Number 976804-TMUX1575YCJR
Ultra Librarian 3D Model Ultra Librarian TMUX1575YCJR CAD Model

Description

The TMUX1575YCJR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed to cater to a wide range of applications that require high-speed data acquisition and signal routing. This advanced component is part of the TMUX series, renowned for their reliability and performance in complex electronic systems.

Key Features

  • Channel Configuration: The TMUX1575YCJR offers a single 16-to-1 channel configuration, allowing for the selection of one of sixteen inputs to a single output, which is ideal for data acquisition systems requiring multiple input channels.
  • Low On-Resistance: With an ultra-low on-resistance, this multiplexer ensures minimal signal distortion and attenuation, providing a high-fidelity path for analog signals.
  • Wide Operating Range: The device operates over a wide supply range, accommodating various applications from battery-powered devices to industrial equipment.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection circuits, safeguarding the device from the common electrostatic damages during handling and operation.

Applications

The TMUX1575YCJR is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Test equipment
  • Medical instrumentation
  • Communication systems
  • Industrial process control

Quality and Reliability

As a product of Texas Instruments, the TMUX1575YCJR is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. This multiplexer is designed to provide a long operational life, even under the most demanding conditions.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The TMUX1575YCJR is designed with eco-friendly materials and complies with international regulations, minimizing its environmental impact.

For designers and engineers seeking a reliable and high-performance solution for their multiplexing needs, the TMUX1575YCJR from Texas Instruments represents the pinnacle of innovation and quality in analog signal routing technology.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9892 $54.4060
125+ $0.8117 $101.4625
195+ $0.7863 $153.3285
265+ $0.7610 $201.6650
340+ $0.7356 $250.1040
455+ $0.6595 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess