EN
  • EN
  • DE

TMX320F28069PNA

Part No TMX320F28069PNA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Part Status Obsolete(EOL)
Core Processor C28x
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
RoHS State Request Verification
Win Source Part Number 1271436-TMX320F28069PNA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMX320F28069
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMX320F28069PNA CAD Model

Description

Product Overview: TMX320F28069PNA

The TMX320F28069PNA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding control needs of modern embedded systems. This product is part of the TMS320F2806x Piccolo series, which is renowned for its integration of advanced control peripherals and its C28x core performance.

Key Features

  • High-Performance Processing: The TMX320F28069PNA is built around the 32-bit C28x floating-point CPU, offering 60 MHz of processing power which is ideal for complex algorithms and real-time data processing.
  • Advanced Control Peripherals: It includes a rich set of peripherals such as PWMs, timers, and ADCs, making it suitable for motor control, power conversion, and sensor interfacing applications.
  • Enhanced Connectivity: With multiple serial communication interfaces including I2C, SPI, UART, and CAN, it provides versatile options for communication with other devices and networks.
  • Robust Memory: The MCU features 128KB of flash memory and 20KB of RAM, ensuring ample space for complex firmware and applications.
  • Integrated Analog Features: It boasts a 12-bit analog-to-digital converter (ADC) with 16 channels, enabling precise measurement of analog signals.

Applications

The TMX320F28069PNA is designed for a variety of applications, particularly those requiring precise control and fast processing, such as:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing and monitoring systems

Support and Resources

Texas Instruments provides comprehensive support for the TMX320F28069PNA, including development tools, software libraries, and reference designs. Designers can take advantage of the ControlSUITE software which offers device drivers, example code, and application-specific solutions to accelerate development time.

In summary, the TMX320F28069PNA MCU stands out with its robust processing capabilities, extensive peripheral set, and flexible communication interfaces. It is a versatile solution for engineers looking to develop advanced control systems across a wide range of applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1202 $53.5626
30+ $3.3806 $101.4180
46+ $3.2750 $150.6500
64+ $3.1694 $202.8416
82+ $3.0637 $251.2234
110+ $2.7468 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess