EN
  • EN
  • DE

TMX320F28377DPTPT

Part No TMX320F28377DPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Manufacturer Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Part Status Obsolete
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 3.47V
Data Converters A/D 20x12b, 9x16b; D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-HLQFP (24x24)
Family Name TMX320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMX320F28377DPTPT-ND, 296-39335
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900496-TMX320F28377DPTPT
Ultra Librarian 3D Model Ultra Librarian TMX320F28377DPTPT CAD Model

Description

The TMX320F28377DPTPT is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This high-performance product is part of the TMS320F2837x series, which is renowned for its advanced features and capabilities in processing control tasks efficiently.

Key Features

  • Processing Power: At the heart of the TMX320F28377DPTPT lies a powerful dual-core C28x architecture, which includes both C28x and ARM Cortex-M4 cores, operating at frequencies up to 200MHz. This dual-core setup ensures that the device can handle complex algorithms and control processes simultaneously, making it ideal for a wide range of applications.
  • Memory: The device comes equipped with integrated memory including 1MB of flash memory, 204kB of SRAM, and 16kB of L1 program cache, ensuring smooth and efficient operation even in data-intensive tasks.
  • Analog-to-Digital Converters (ADCs): With multiple 12-bit ADCs, the TMX320F28377DPTPT provides precise data acquisition, critical for real-time monitoring and control systems.
  • Enhanced Control Peripherals: The MCU includes a rich set of peripherals such as PWM outputs, capture inputs, and high-resolution timers, which are essential for motor control, power conversion, and other precision control applications.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, SPI, I2C, and UART, enabling the MCU to interface with a wide array of external devices and systems.
  • Robust Design: The TMX320F28377DPTPT is designed to operate in harsh industrial environments, with extended temperature ranges and a robust design that ensures reliability and longevity.

Applications

This microcontroller is highly suitable for applications that require high-speed control and processing power such as industrial drives, servo controllers, renewable energy systems, and advanced sensing systems. Its robust architecture allows it to perform in a variety of challenging conditions, making it a versatile choice for engineers and developers in the industrial and control sectors.

Quality and Support

Texas Instruments is known for its commitment to quality and the TMX320F28377DPTPT is no exception. With extensive documentation, development tools, and support available, users can confidently integrate this MCU into their designs and benefit from its superior performance and capabilities.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess