EN
  • EN
  • DE

TNETV2402PGE

Part No TNETV2402PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP MULTIPURPOSE & OTHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374567-TNETV2402PGE
Ultra Librarian 3D Model Ultra Librarian TNETV2402PGE CAD Model

Description

The TNETV2402PGE is a sophisticated integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern telecommunications infrastructure. This high-performance product is part of Texas Instruments' commitment to providing advanced solutions for network processing applications. The TNETV2402PGE is engineered to deliver exceptional efficiency, reliability, and scalability, making it an ideal choice for a wide array of networking equipment.

Key Features

  • High-Speed Performance: The TNETV2402PGE is built to handle high data throughput, ensuring that network devices can manage the increasing volume of traffic without compromising on speed or quality of service.
  • Integrated Functionalities: This product integrates multiple functions onto a single chip, which simplifies design, reduces power consumption, and saves on space, making it perfect for compact network devices.
  • Advanced Processing Capabilities: With its powerful processing cores, the TNETV2402PGE can perform complex computations required for tasks such as deep packet inspection, traffic management, and encryption.
  • Scalability: The scalable nature of the TNETV2402PGE allows for deployment in various network configurations, from small home networks to large-scale enterprise systems.

Applications

The TNETV2402PGE from Texas Instruments is versatile and can be employed in numerous applications including:

  • Residential and commercial gateway devices
  • Network routers and switches
  • Wireless access points
  • Network attached storage systems
  • VOIP equipment

Technical Specifications

The TNETV2402PGE boasts an array of technical specifications that enable it to deliver outstanding performance:

  • Multiple high-speed interfaces for connectivity
  • Support for advanced security protocols
  • Low power consumption for energy-efficient operation
  • Robust temperature range for reliable operation in various environments

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess