EN
  • EN
  • DE

TNETV2501INPGF

Part No TNETV2501INPGF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 176LQFP / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 48kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TC)
Win Source Part Number 797702-TNETV2501INPGF
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2501
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2501INPGF CAD Model

Description

Product Overview: TNETV2501INPGF by Texas Instruments

The TNETV2501INPGF is an advanced semiconductor component designed and manufactured by Texas Instruments (TI), one of the leading companies in the integrated circuit market. This product is part of TI's extensive portfolio of networking and communication devices, tailored to meet the needs of modern digital systems. The TNETV2501INPGF is specifically designed for applications that require high-speed data processing, reliable performance, and efficient power management.

Key Features

  • High-Performance Processing: With its robust architecture, the TNETV2501INPGF is capable of handling complex computations and data-intensive tasks, making it ideal for network infrastructure and telecommunications systems.
  • Energy Efficiency: The device is engineered to maintain low power consumption without sacrificing performance, which is crucial for reducing operational costs and extending the lifespan of the product.
  • Advanced Connectivity: This component supports a variety of high-speed interfaces and protocols, ensuring compatibility with the latest network standards and facilitating seamless integration into existing systems.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TNETV2501INPGF is no exception. It is built to withstand the rigors of continuous operation in demanding environments.
  • Compact Design: The compact footprint of the TNETV2501INPGF allows for efficient use of board space, which is a critical factor in the design of modern electronic devices.

Applications

The versatility of the TNETV2501INPGF makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise networking equipment
  • Wireless infrastructure
  • Network switches and routers
  • VoIP solutions
  • Security and surveillance systems

Technical Specifications

For detailed technical information, designers and engineers are encouraged to consult the official datasheet and product guides provided by Texas Instruments. These documents offer comprehensive insights into the TNETV2501INPGF's electrical characteristics, pin configurations, timing diagrams, and application notes.

Conclusion

In summary, the TNETV2501INPGF by Texas Instruments is a testament to the company's ability to innovate and deliver high-quality components that push the boundaries of technology. Whether you are developing cutting-edge networking hardware or upgrading existing systems, the TNETV2501INPGF is a reliable choice that offers a blend of performance, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess