EN
  • EN
  • DE

TNETV2510GGW

Part No TNETV2510GGW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Fixed Point
Mounting Type Surface Mount
Package / Case 240-LFBGA
Supplier Device Package 240-BGA MICROSTAR (15x15)
Standard Package 126 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937146-TNETV2510GGW
Ultra Librarian 3D Model Ultra Librarian TNETV2510GGW CAD Model

Description

The TNETV2510GGW is a high-performance, integrated device designed by Texas Instruments (TI) to cater to the demanding requirements of modern network infrastructure. This product is engineered to deliver exceptional performance, reliability, and functionality for a wide range of networking applications.

Key Features

  • Advanced Processing Capabilities: At the heart of the TNETV2510GGW is a powerful processing unit that can handle complex computations necessary for network data management, ensuring smooth and efficient operations.
  • High-Speed Connectivity: The device supports high-speed data transfer rates, making it suitable for applications that require rapid data exchange, such as streaming services, online gaming, and large file transfers.
  • Energy-Efficient Design: With a focus on sustainability, the TNETV2510GGW is designed to minimize power consumption while maintaining optimal performance, contributing to energy savings and reduced operational costs.
  • Robust Security Features: Security is a top priority for TI, and the TNETV2510GGW includes advanced security protocols to protect network data from unauthorized access and cyber threats.
  • Flexible Integration: The product is built to be compatible with a variety of networking equipment and systems, offering versatile integration options for system designers and network engineers.

Applications

The TNETV2510GGW is ideal for deployment in several networking environments, including enterprise networks, broadband access networks, and service provider infrastructures. Its robust feature set also makes it a great choice for developing sophisticated network equipment such as routers, switches, and network interface cards.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TNETV2510GGW is no exception. Customers can expect reliable performance backed by TI's comprehensive technical support and customer service, ensuring that any issues are promptly addressed and resolved.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess