EN
  • EN
  • DE

TNETV2665ZWT6

Part No TNETV2665ZWT6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / TMS320DM647/TMS320DM648 DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797717-TNETV2665ZWT6
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2665
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665ZWT6 CAD Model

Description

Product Overview: TNETV2665ZWT6 from Texas Instruments

The TNETV2665ZWT6 is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability. This advanced chip is designed to cater to a wide range of applications, particularly in the field of telecommunications. The TNETV2665ZWT6 is an integral component for developers looking to create sophisticated networking systems and solutions.

Key Features

  • High-Speed Performance: The TNETV2665ZWT6 is built to handle high-speed data processing, making it suitable for bandwidth-intensive applications.
  • Energy Efficient: With power efficiency in mind, this IC helps reduce the overall energy consumption of the system, leading to cost savings and a reduced environmental footprint.
  • Advanced Technology: Texas Instruments' commitment to innovation is evident in the TNETV2665ZWT6, which incorporates the latest technological advancements to deliver superior performance.
  • Robust Design: The product is engineered to withstand harsh conditions, ensuring durability and a long operational life.

Applications

The versatile nature of the TNETV2665ZWT6 makes it an ideal choice for a variety of applications, including but not limited to:

  • Network Routers and Switches
  • Wireless Communication Systems
  • Broadband Access Equipment
  • Enterprise Networking Infrastructure

Technical Specifications

The TNETV2665ZWT6 boasts an impressive set of technical specifications that ensure its suitability for demanding applications:

  • Package: The device comes in a compact, surface-mount package that is easy to integrate into various system designs.
  • Compatibility: It is designed to be compatible with a range of other components and systems, offering flexibility in design and implementation.
  • Support and Resources: Texas Instruments provides extensive support and resources to facilitate the integration and use of the TNETV2665ZWT6, including datasheets, application notes, and design guides.

With its combination of high-speed performance, energy efficiency, and robust design, the TNETV2665ZWT6 from Texas Instruments stands out as a component of choice for developers and engineers looking to push the boundaries of telecommunications technology.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess