EN
  • EN
  • DE

ADS1000A1IDBVT

Part No ADS1000A1IDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW POWER, 12-Bit ANALOG-TO-DIGITAL CONVERTER with I2C™ INTERFACE | IC ADC 12BIT SIGMA-DELTA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADS1000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141581-ADS1000A1IDBVT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1000A1IDBVT CAD Model

Description

Product Overview: Texas Instruments ADS1000A1IDBVT

The ADS1000A1IDBVT is a precision, micro-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, offering high-performance features in a tiny SOT23-6 package. Designed with advanced technology, this device is ideal for space-constrained applications that require high-resolution analog-to-digital conversion.

Key Features

  • Resolution: The ADS1000A1IDBVT boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 128 samples per second (SPS), the device provides a good balance between speed and power consumption.
  • Single-Supply Operation: The device operates from a single power supply ranging from 2.7V to 5.5V, making it versatile for various applications.
  • Low Current Consumption: It features a low current consumption of 90μA at 128SPS, which is ideal for battery-operated and portable applications.
  • I2C Interface: The ADC communicates via an I2C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes.
  • Programmable Gain Amplifier: An onboard, programmable gain amplifier (PGA) offers gains of 1, 2, 4, or 8, allowing for smaller input signals to be amplified for the ADC.
  • Auto Power-Down: The ADS1000A1IDBVT features an automatic power-down mode that reduces current consumption to 0.1μA between conversions, further enhancing power efficiency.

Applications

This ADC is suitable for a wide range of applications, including portable equipment, battery monitoring, temperature measurement, data acquisition systems, medical instruments, and industrial process control. Its small size and low power consumption make it an excellent choice for any application where efficiency and accuracy are crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1000A1IDBVT is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1723 $52.1352
57+ $1.7824 $101.5968
87+ $1.7267 $150.2229
120+ $1.6710 $200.5200
155+ $1.6153 $250.3715
208+ $1.4482 $301.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess