EN
  • EN
  • DE

TNETX3150GGP

Part No TNETX3150GGP
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description SUPPORT CIRCUIT, CMOS, PBGA352 / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 937147-TNETX3150GGP
Ultra Librarian 3D Model Ultra Librarian TNETX3150GGP CAD Model

Description

The TNETX3150GGP is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's extensive portfolio of networking solutions and is engineered to provide robust performance for a variety of applications.

Key Features

  • High-Performance Processing: At the heart of the TNETX3150GGP is a powerful processing core that is capable of handling complex networking tasks with ease. This makes it an ideal choice for applications that require fast data processing and high throughput.
  • Advanced Connectivity: With built-in support for multiple connectivity options, the TNETX3150GGP ensures seamless integration into existing network infrastructures. This includes support for high-speed interfaces, allowing for efficient data transfer and communication.
  • Energy Efficiency: Texas Instruments is known for its commitment to energy efficiency, and the TNETX3150GGP is no exception. It is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems it powers.
  • Reliability: Durability and reliability are hallmarks of TI products, and this device includes features that help protect against system failures and ensure consistent operation even in challenging environments.
  • Customizable: The TNETX3150GGP offers a range of customization options, allowing developers to tailor the device to meet the specific needs of their applications. This flexibility is a significant advantage in the rapidly evolving world of networking technology.

Applications

The versatility of the TNETX3150GGP makes it suitable for a wide array of applications. It is often used in networking equipment such as routers, switches, and access points. Additionally, its high-speed processing capabilities make it a good fit for advanced telecommunications infrastructure, including 5G networks and IoT devices.

Conclusion

In summary, the TNETX3150GGP from Texas Instruments is a high-quality, versatile networking IC that offers a combination of performance, efficiency, and reliability. Whether for commercial networking solutions or advanced telecommunications systems, this product is engineered to meet the demands of modern technology challenges.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess