EN
  • EN
  • DE

TPA0103PWPRG4

Part No TPA0103PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.75-W 3-CHANNEL STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271744-TPA0103PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0103PWPRG4 CAD Model

Description

The TPA0103PWPRG4 is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio amplifier IC is specifically tailored for high-quality sound applications and is ideally suited for portable and space-constrained devices due to its small form factor and efficient power consumption.

Key Features

  • Output Power: The TPA0103PWPRG4 delivers a robust output power level, making it suitable for a wide range of audio applications.
  • Efficiency: With its advanced design, this IC offers high efficiency, which is critical for battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Signal-to-Noise Ratio (SNR): The high SNR ensures minimal noise in audio playback, providing a clear and crisp sound quality.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the IC from damage due to overheating or short-circuit conditions, enhancing the product's reliability and longevity.
  • Multiple Gain Settings: The amplifier provides configurable gain settings, allowing for flexible use in different audio systems and environments.

Applications

The TPA0103PWPRG4 is versatile and can be used in a variety of audio applications, including but not limited to:

  • Portable audio devices
  • Mobile phones
  • Personal digital assistants (PDAs)
  • Laptop and desktop computers
  • Home entertainment systems

Technical Specifications

The TPA0103PWPRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is perfect for space-sensitive designs. It operates over a wide supply voltage range, accommodating various power requirements. Additionally, the device is designed for easy integration into existing and new audio systems with minimal external components needed.

Conclusion

With its combination of power, efficiency, and high-quality audio output, the TPA0103PWPRG4 from Texas Instruments is an excellent choice for any manufacturer or hobbyist looking to incorporate a reliable audio amplifier into their design. This IC not only meets the demands of modern audio applications but also provides the durability and performance expected from a leading semiconductor provider.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7796 $52.5756
26+ $3.9218 $101.9668
40+ $3.7992 $151.9680
55+ $3.6767 $202.2185
71+ $3.5541 $252.3411
95+ $3.1864 $302.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess