EN
  • EN
  • DE

TPA112

Part No TPA112
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 150-mW STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271772-TPA112
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA112 CAD Model

Description

The TPA112 from Texas Instruments is a versatile and high-performance audio amplifier designed to deliver exceptional sound quality for a wide range of audio applications. This compact and efficient device is an ideal solution for portable and space-constrained audio systems, providing a perfect blend of power and precision.

Key Features

  • High-Quality Audio Amplification: The TPA112 offers an impressive audio amplification capability, ensuring crystal-clear sound reproduction for an immersive listening experience.
  • Low Distortion: With its low distortion characteristics, the TPA112 maintains the integrity of the audio signal, resulting in pure and uncolored audio output.
  • Efficiency: Designed for optimal power management, the TPA112 operates with high efficiency, minimizing heat generation and power waste, making it suitable for battery-powered devices.
  • Compact Size: The small footprint of the TPA112 allows for integration into space-constrained designs without compromising on performance.
  • Flexible Power Supply: The device can be powered by a wide range of voltages, accommodating various system power requirements and ensuring compatibility with different types of audio equipment.

Applications

The Texas Instruments TPA112 is well-suited for a variety of audio applications, including but not limited to:

  • Portable audio devices
  • Smartphones and tablets
  • Home theater systems
  • Desktop and laptop computers
  • Multimedia speakers

Technical Specifications

Some of the technical specifications of the TPA112 include:

  • Output Power: Details on the wattage per channel at specific load impedance
  • Signal-to-Noise Ratio (SNR): A measure of the audio signal clarity relative to background noise
  • Total Harmonic Distortion + Noise (THD+N): An indicator of the fidelity of the audio output
  • Supply Voltage Range: The operational range of input voltages
  • Package Type: Information on the physical packaging and pin configuration

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9617 $50.3489
42+ $2.4302 $102.0684
64+ $2.3542 $150.6688
88+ $2.2783 $200.4904
114+ $2.2023 $251.0622
152+ $1.9745 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 611 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess