EN
  • EN
  • DE

TPA122DGNG4

Part No TPA122DGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package HTSSOP EP
Height 1.02 mm
Lead Free Lead Free
Length 3 mm
Max Operating Temperature 85 °C
Max Output Power 70 mW
Max Power Dissipation 2.14 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Operating Supply Voltage 5 V
Output Power 70 mW
Packaging Rail/Tube
Power Dissipation 2.14 W
Power Supply Rejection Ratio (PSRR) 76 dB
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 18.99418 mg
Width 3 mm
Win Source Part Number 1172301-TPA122DGNG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA122DGNG4 CAD Model

Description

Product Overview: TPA122DGNG4 by Texas Instruments

The TPA122DGNG4 is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-fidelity audio amplifier is part of TI's extensive range of audio processing products and is ideal for a variety of applications that require efficient audio amplification.

Key Features

  • Audio Amplifier Type: The TPA122DGNG4 is a Class-AB amplifier, which provides a perfect balance between efficiency and linearity, making it suitable for applications where sound quality is paramount.
  • Output Power: It delivers an impressive output power, which is adequate for driving small to medium-sized speakers in personal audio systems, desktop computers, and portable speaker docks.
  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various power sources and ensuring versatile application across different electronic products.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TPA122DGNG4 ensures clear audio output with minimal noise, providing an excellent listening experience.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and connected components from potential damage due to overheating or wiring faults.
  • Package: It comes in a space-saving MSOP (Micro Small Outline Package) that is suitable for compact electronic assemblies.

Applications

The TPA122DGNG4 is versatile enough to be used in a wide array of audio applications. It is particularly well-suited for:

  • Portable and desktop audio systems
  • Multimedia speakers
  • Home theater systems
  • Active speaker boxes

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPA122DGNG4 is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it delivers consistent audio amplification over its lifespan. Whether you're an OEM, a designer, or an electronics hobbyist, this audio amplifier is an excellent choice for projects that require a small footprint without compromising on sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess