EN
  • EN
  • DE

TPA2008D2EVM

Part No TPA2008D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA2008D2 / TPA2008D2 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2008D2
Supplied Contents Board(s)
Win Source Part Number 791345-TPA2008D2EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA2008D2
Introduction Date May 01, 2003
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2008D2EVM CAD Model

Description

Introducing the TPA2008D2EVM from Texas Instruments

The TPA2008D2EVM is an evaluation module designed to demonstrate the capabilities and features of the TPA2008D2, a powerful Class-D audio power amplifier from Texas Instruments. This sophisticated evaluation module is an essential tool for engineers and audio designers who are interested in exploring the performance and applications of the TPA2008D2 in their audio solutions.

High-Quality Audio Amplification

The TPA2008D2EVM is built around the TPA2008D2 integrated circuit, which is capable of delivering high-quality stereo sound with a power output of up to 8 watts per channel into a 4-ohm load with less than 1% THD+N. This makes it an excellent choice for a wide range of audio applications, from portable speakers to desktop audio systems.

Efficient Class-D Operation

As a Class-D amplifier, the TPA2008D2 offers high efficiency, which is crucial for battery-operated devices where power conservation is key. The module's design minimizes power loss and heat dissipation, ensuring that your audio system can run longer and more reliably.

Feature-Rich Evaluation Module

The TPA2008D2EVM comes equipped with a variety of features that make it a versatile platform for testing and development. It includes multiple input connectors for easy source integration, as well as onboard jumpers and connectors that allow users to configure the amplifier settings and gain options quickly. The module also provides thermal and short-circuit protection features inherent to the TPA2008D2 IC, ensuring the safety and longevity of your audio projects.

Easy to Use and Integrate

Designed with simplicity in mind, the TPA2008D2EVM is easy to set up and use. It is compatible with a variety of audio sources and can be seamlessly integrated into existing audio systems for evaluation purposes. The module's comprehensive documentation and support from Texas Instruments ensure a smooth development process, from initial setup to final implementation.

Whether you're a seasoned audio engineer or an enthusiast looking to experiment with high-quality audio amplification, the TPA2008D2EVM from Texas Instruments offers the performance, efficiency, and versatility needed to bring your audio applications to life.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7988 $89.7988
2+ $86.9926 $173.9852
3+ $84.1864 $252.5592
4+ $81.3801 $325.5204
5+ $72.9615 $364.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,016 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess