EN
  • EN
  • DE

TPA2012D2EVM

Part No TPA2012D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE FOR TPA2012D2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series NanoFree
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.1W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2012D2
Supplied Contents Board(s)
Win Source Part Number 797781-TPA2012D2EVM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2012D2EVM CAD Model

Description

Product Overview: TPA2012D2EVM by Texas Instruments

The TPA2012D2EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the TPA2012D2, a 2.1-W high efficiency filter-free class-D audio power amplifier. This product is ideal for portable devices, thanks to its low voltage operation and minimal power consumption, which extends battery life without compromising audio quality.

The module is equipped with a stereo configuration, which allows users to evaluate the device's performance in real-world scenarios, such as in mobile phones, tablets, and other handheld devices. Its compact size and comprehensive feature set make it a versatile tool for designers and audio engineers looking to explore the capabilities of the TPA2012D2 amplifier in their applications.

Key Features:

  • Efficient Class-D Operation: The TPA2012D2EVM benefits from the TPA2012D2's class-D architecture, which ensures high efficiency and low heat dissipation, making it suitable for space-constrained applications.
  • Filter-Free Design: The amplifier's filter-free operation reduces external component count, simplifying the design and reducing the overall system cost.
  • Advanced Audio Quality: With a signal-to-noise ratio (SNR) that ensures a clear audio output, the TPA2012D2EVM is built to deliver high-quality sound.
  • Flexible Power Supply: The module operates over a wide supply voltage range, accommodating various battery technologies and allowing for versatile deployment in different device configurations.
  • Easy-to-Use Interface: The evaluation module includes user-friendly interfaces and onboard connectors, making it easy to integrate with external test equipment and prototype systems.

Applications:

  • Mobile Phones and Smartphones
  • Tablets and Portable Media Players
  • Handheld Gaming Consoles
  • Portable Speakers
  • Other Battery-Powered Audio Devices

The TPA2012D2EVM by Texas Instruments is a comprehensive solution for developers seeking to quickly and efficiently evaluate the TPA2012D2 audio amplifier. With its robust design and user-friendly features, it is an indispensable tool for accelerating the development of high-quality audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess