EN
  • EN
  • DE

SI824XCLASSD-KIT

Part No SI824XCLASSD-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR SI824X / Si824x - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Skyworks Solutions Inc.
Package Box
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 120W x 2 @ 8Ohm
Board Type Fully Populated
Utilized IC / Part Si824x
Supplied Contents Board(s)
Base Product Number SI824
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346920-SI824XCLASSD-KIT
Ultra Librarian 3D Model Ultra Librarian SI824XCLASSD-KIT CAD Model

Description

The Skyworks Solutions Inc. SI824XCLASSD-KIT is an evaluation board for audio amplifiers.

  • Amplifier Type: Class D
  • Output Type: 2-Channel (Stereo)
  • Utilized IC / Part: Si824x
  • Max Output Power x Channels @ Load: 120W x 2 @ 8Ohm
  • Package: Box
  • Standard Package: 1
  • Voltage - Supply: None Required

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess