Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 14 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 083383-TPA3002D2PHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3002D2PHP CAD Model

Description

The TPA3002D2PHP is a high-fidelity, class-D audio amplifier from Texas Instruments designed to provide premium sound quality for a wide range of audio applications. With its efficient class-D operation, this amplifier offers a powerful audio solution while minimizing power loss, making it ideal for both battery-powered and stationary audio systems.

Key Features

  • Output Power: The TPA3002D2PHP can deliver up to 9 W per channel into an 8-ohm load, ensuring robust audio performance suitable for a variety of speakers.
  • High Efficiency: With class-D technology, the amplifier achieves greater than 90% efficiency, reducing heat dissipation and allowing for a more compact system design.
  • Integrated Feedback: The device employs a closed-loop architecture that improves linearity and reduces distortion, resulting in cleaner sound reproduction.
  • Thermal and Overcurrent Protection: Built-in safety features protect the amplifier against overheating and overcurrent conditions, enhancing product reliability and longevity.
  • Flexible Supply Voltage: Operating from a supply voltage ranging from 10 V to 26 V, the TPA3002D2PHP is versatile enough to be used in various power environments.
  • Surface-Mount Package: The TPA3002D2PHP comes in a 48-pin HTQFP package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The TPA3002D2PHP is ideal for a diverse array of audio applications, including:

  • Home Theater Systems
  • Desktop Audio Systems
  • Mini Component Stereos
  • Televisions
  • Active Speakers
  • Portable Audio Devices

Why Choose TPA3002D2PHP?

With its high-quality audio performance, energy efficiency, and compact form factor, the TPA3002D2PHP is an excellent choice for designers looking to enhance their audio products. Its integration of advanced protection mechanisms ensures that it not only delivers superior sound but also maintains a high standard of reliability and durability. Whether you're developing a high-end home audio system or a portable speaker, the TPA3002D2PHP provides the functionality and performance necessary to meet the demands of today's discerning audiophiles.

You May Also Be Interested in

Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to $17.5636
ECAD model for TAS5611PHD
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to $1.1761
ECAD model for MP1720DQ-216-LF-Z
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to $14.7822
ECAD model for PGA2505IDBR
Texas Instruments
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Lowest to $24.3020
ECAD model for TAS6424RQDKQRQ1
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
Need more? Email Us
ECAD model for LM48822TL
Texas Instruments
IC AMP AUDIO PWR 20W D 44TSSOP
Need more? Email Us
ECAD model for TPA3200D1DCPG4
NXP / Nexperia
IC AMP AUDIO 2.1W STER D 20HVQFN
Need more? Email Us
ECAD model for SA58670ABS,115
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6300 $56.3000
25+ $4.6196 $115.4900
38+ $4.4752 $170.0576
52+ $4.3308 $225.2016
67+ $4.1864 $280.4888
90+ $3.7533 $337.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention