EN
  • EN
  • DE

TPA3101D2

Part No TPA3101D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271819-TPA3101D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3101D2 CAD Model

Description

Introducing the TPA3101D2 Audio Amplifier by Texas Instruments

The TPA3101D2 is a high-performance audio amplifier from the renowned semiconductor manufacturer, Texas Instruments. This impressive component is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a variety of audio applications.

At the heart of the TPA3101D2 lies its advanced Class-D architecture, which ensures a remarkable power efficiency of over 90%. This not only makes the amplifier eco-friendly by reducing energy consumption but also minimizes the need for bulky heatsinks, allowing for more compact and lightweight designs. With its ability to deliver up to 20 Watts of continuous output power per channel into an 8-ohm load, this amplifier is capable of driving a wide range of speakers with ease.

The TPA3101D2 offers a flexible power supply range from 10V to 26V, accommodating various system designs and requirements. Additionally, it features a low idle current draw and an integrated auto-standby mode, which contribute to its energy-saving credentials. This makes it an excellent choice for battery-powered devices, where power conservation is a priority.

Audio fidelity is paramount, and the TPA3101D2 does not disappoint. It boasts a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring crystal-clear audio reproduction. Moreover, the built-in over-current, over-temperature, and under-voltage protection circuits safeguard the amplifier and connected components from potential damage, enhancing system reliability.

Integration is straightforward, thanks to the TPA3101D2's simple external components requirement and its Pb-Free, RoHS compliant, 44-pin HTSSOP (PWP) package. This makes it a breeze for designers to incorporate the TPA3101D2 into their projects, be it for home theater systems, desktop audio solutions, or even portable speakers.

With its combination of high efficiency, robust power output, and superior audio quality, the TPA3101D2 stands out as a top-tier audio amplification solution. It reflects Texas Instruments' commitment to innovation and excellence in the field of audio technology.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Freescale Semiconductor - NXP
Lowest to $27.1621
Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1768 $55.0608
14+ $7.5297 $105.4158
21+ $7.2944 $153.1824
29+ $7.0591 $204.7139
37+ $6.8238 $252.4806
50+ $6.1179 $305.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess