EN
  • EN
  • DE

TPA3140D2PWPEVM

Part No TPA3140D2PWPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA3140
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Operating Supply Voltage 4.5 V ~ 14.4 V
Board Type Fully Populated
Utilized IC / Part TPA3140D2
Supplied Contents Board(s)
Win Source Part Number 797794-TPA3140D2PWPEVM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3140D2PWPEVM CAD Model

Description

TPA3140D2PWPEVM - Texas Instruments Evaluation Module

The TPA3140D2PWPEVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities of the TPA3140D2, a high-efficiency, Class-D audio amplifier. This advanced tool is perfect for engineers and audio enthusiasts who wish to explore the features and performance of the TPA3140D2 in their audio applications.

Key Features

  • High-Quality Audio Performance: The TPA3140D2PWPEVM showcases the TPA3140D2's ability to deliver high-quality sound with a minimal component count, making it ideal for a wide range of audio products.
  • Efficient Power Usage: With its Class-D operation, the evaluation module provides excellent power efficiency, which is crucial for battery-powered and energy-conscious applications.
  • Flexible Power Supply: The module can operate over a wide supply voltage range, allowing for flexible integration into various system designs.
  • Advanced Protection Features: The TPA3140D2 comes with built-in protection features, such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under different conditions.

Applications

The TPA3140D2PWPEVM is suitable for a variety of audio applications, including:

  • Wireless speakers
  • Soundbars
  • Portable audio docks
  • Home theater systems
  • TV audio systems

Easy to Use

The evaluation module is designed for ease of use, featuring user-friendly connectors and interfaces that allow quick setup and integration into existing audio systems. With comprehensive documentation and support materials provided by Texas Instruments, users can rapidly prototype and test their audio solutions.

Support and Resources

Texas Instruments provides extensive support for the TPA3140D2PWPEVM, including detailed datasheets, application notes, and design guides. This ensures that developers have all the necessary resources to leverage the full potential of the TPA3140D2 amplifier in their audio projects.

Whether you're developing a new audio product or looking to enhance an existing one, the TPA3140D2PWPEVM from Texas Instruments is an invaluable tool for achieving high-quality audio amplification with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0442 $51.1050
60+ $1.6773 $100.6380
93+ $1.6248 $151.1064
128+ $1.5724 $201.2672
165+ $1.5200 $250.8000
221+ $1.3628 $301.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess