The TPA6017A2 from Texas Instruments is a high-fidelity audio power amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This efficient Class-AB stereo amplifier is capable of driving 2 Watts into a 4-ohm load from a 5V supply, making it an ideal choice for portable and space-constrained applications such as laptops, tablets, and mobile phones.
Key Features
- High-Quality Audio Performance: With its advanced design, the TPA6017A2 provides low harmonic distortion and low noise, ensuring a clear and powerful audio experience.
- Efficiency: The device operates on a Class-AB architecture, offering a good balance between power efficiency and audio fidelity.
- Power Output: Capable of delivering 2W per channel into 4-ohm speakers with a 5V power supply.
- Thermal and Short-Circuit Protection: The TPA6017A2 includes built-in thermal and short-circuit protection to safeguard the device and connected components from damage.
- Space-Saving Design: Offered in a compact package, the amplifier is suitable for space-constrained applications without compromising on performance.
Applications
The versatility of the TPA6017A2 makes it suitable for a variety of applications, including:
- Portable Audio Devices
- Notebook and Desktop Computers
- Tablets and Mobile Phones
- Home Entertainment Systems
- Multimedia Monitors and Speakers
Technical Specifications
- Supply Voltage: 5V
- Output Power: 2W into 4Ω at 5% THD+N
- Signal-to-Noise Ratio (SNR): ≥ 85dB
- Package: PowerPAD™ MSOP
With its high-quality audio output and compact design, the TPA6017A2 from Texas Instruments is an excellent choice for designers looking to enhance the audio capabilities of their products without increasing their footprint. The integrated protection features and the balance between efficiency and performance make it a reliable and versatile solution for high-fidelity audio amplification needs.