EN
  • EN
  • DE

AT89C51RC2-3CSUM

Part No AT89C51RC2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40PDIL / 8-bit Microcontroller with 16K/ 32K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Part Number Series AT89C51RC2
Manufacturer Pack Quantity 10
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807414-AT89C51RC2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT89C51RC2-3CSUM CAD Model

Description

Microchip Technology AT89C51RC2-3CSUM Microcontroller

The AT89C51RC2-3CSUM is a high-performance microcontroller from the esteemed Microchip Technology portfolio, designed to offer a robust solution for embedded systems. This microcontroller is based on the 8051 architecture and is well-suited for applications that require a combination of performance, versatility, and reliability.

Key Features:

  • CPU Speed: The AT89C51RC2-3CSUM operates at a clock frequency of up to 60 MHz, providing swift processing capabilities that are essential for real-time applications.
  • Memory: It comes equipped with 32K bytes of flash memory, allowing ample space for program storage, and 1K bytes of RAM for efficient data handling.
  • Dual Data Pointer: A feature that accelerates data movement and processing, enhancing the overall system performance.
  • 10-bit ADC: The inclusion of an on-chip 10-bit Analog-to-Digital Converter with eight channels enables the microcontroller to interface with analog sensors and perform precise measurements.
  • Watchdog Timer: An on-board watchdog timer provides system stability by resetting the system in the event of a software anomaly or malfunction.
  • Power Management: With Power-down and Idle modes available, the microcontroller can optimize power consumption based on the system requirements, making it ideal for battery-operated devices.

Applications:

The AT89C51RC2-3CSUM is versatile and can be used in a wide array of applications such as industrial control systems, home automation, automotive electronics, and more. Its robust feature set also makes it suitable for developing complex embedded systems that require multitasking or interfacing with various sensors and peripherals.

Quality and Support:

Backed by Microchip Technology's commitment to quality, the AT89C51RC2-3CSUM microcontroller is manufactured to the highest standards, ensuring reliability and longevity in the field. Furthermore, developers can take advantage of Microchip's extensive support network, including comprehensive documentation, development tools, and active community forums to accelerate product development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9005 $53.7015
7+ $14.6876 $102.8132
11+ $14.2286 $156.5146
15+ $13.7696 $206.5440
19+ $13.3107 $252.9033
26+ $11.9337 $310.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess