EN
  • EN
  • DE

TPA6101A2DGKRG4

Part No TPA6101A2DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 50-mW ULTRALOW-VOLTAGE, FIXED-GAIN STEREO HEADPHONE AUDOI POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271883-TPA6101A2DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6101A2DGKRG4 CAD Model

Description

The TPA6101A2DGKRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPA series, known for its exceptional audio amplification capabilities, and is ideally suited for portable and space-constrained applications due to its compact form factor.

Key Features

  • Power Output: The TPA6101A2DGKRG4 delivers a robust audio performance with its ability to output 50 mW of continuous RMS power into a 16-ohm load, ensuring clear and powerful sound reproduction.
  • Low Distortion: It boasts a very low total harmonic distortion plus noise (THD+N) of 0.08% at 1 kHz, which ensures the audio output is crisp and true to the original recording.
  • High Efficiency: This audio amplifier operates with high efficiency, which minimizes power loss and extends battery life in portable applications.
  • Single-Supply Operation: The device is capable of operating from a 2.5V to 5.5V single supply, making it versatile for various power environments.
  • Shutdown Feature: It includes a shutdown feature that reduces the supply current to less than 0.5 µA, providing an efficient power-saving mode when the amplifier is not in use.
  • Thermal and Overcurrent Protection: The TPA6101A2DGKRG4 is equipped with built-in thermal and overcurrent protection circuits to safeguard the device under extreme operating conditions.

Applications

This amplifier is particularly well-suited for a range of audio applications, including:

  • Portable and miniaturized audio devices such as MP3 players, tablet computers, and smartphones.
  • Headphone drivers that require high-quality sound with minimal power consumption.
  • Any audio system that demands a small footprint without compromising on sound quality.

Package and Quality

The TPA6101A2DGKRG4 is offered in an 8-pin MSOP PowerPAD™ package that not only allows for efficient heat dissipation but also enables a compact design for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this audio amplifier is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess