EN
  • EN
  • DE

MF73T-1 10/8

Part No MF73T-1 10/8
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 8A 20MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

  • Small size, high power, reliable surge current protection. 
  • High material constant (B value), 
  • Low residual resistance 
  • High steady state current, long lasting, high reliability 
  • Convenient for PCB installation, wide operating range

You May Also Be Interested in

Ametherm
ICL 10 OHM 15% 5A 11.43MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 1.3 OHM 25% 8A 13.97MM
Lowest to $3.0859
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 3.4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4255 $51.0600
290+ $0.3491 $101.2390
445+ $0.3382 $150.4990
615+ $0.3273 $201.2895
795+ $0.3164 $251.5380
1,060+ $0.2837 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess