EN
  • EN
  • DE

AD8429ARZ

Part No AD8429ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1 nV/√Hz Low Noise Instrumentation Amplifier ±4 V to ±18 V dual supply | IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 22V/μs
-3db Bandwidth 15MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Supply Current 6.7mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8429
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138570-AD8429ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8429ARZ CAD Model

Description

The AD8429ARZ is a high-performance, low noise, instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This amplifier is an ideal choice for applications that require precise signal amplification with minimal distortion and noise, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Low Noise Performance: The AD8429ARZ boasts an exceptionally low noise density of 1 nV/√Hz at 1 kHz, making it perfect for applications that demand a high signal-to-noise ratio.
  • High Gain Accuracy: With a gain set by external resistors, users can achieve high accuracy and flexibility in configuring the amplifier for their specific needs.
  • Wide Bandwidth: The device offers a bandwidth of 10 MHz at G = 1, providing a broad frequency range for various signal processing applications.
  • High CMRR: A common-mode rejection ratio (CMRR) of 100 dB at G = 1 ensures accurate performance in environments with common-mode noise.
  • Low Distortion: Total harmonic distortion (THD) is typically −120 dB, ensuring signal integrity is maintained throughout the amplification process.
  • Dual Supply Operation: The AD8429ARZ operates on a dual supply voltage ranging from ±4.5 V to ±18 V, giving designers flexibility in system power design.

Applications

  • Medical Instrumentation: ECG, EEG, and patient monitoring systems.
  • Industrial Process Controls: Sensors, transducers, and 4-20 mA loop systems.
  • Data Acquisition Systems: High-precision data logging and measurement equipment.
  • Audio Processing: High-fidelity audio equipment and acoustic analysis tools.

Product Specifications

The AD8429ARZ is housed in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range of −40°C to +85°C, making it suitable for harsh industrial environments.

With its exceptional performance and versatility, the AD8429ARZ from Analog Devices Inc. is a top-tier solution for engineers looking to enhance the precision and quality of their signal amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5316 $57.6580
11+ $9.4619 $104.0809
17+ $9.1662 $155.8254
23+ $8.8705 $204.0215
30+ $8.5748 $257.2440
40+ $7.6878 $307.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,425 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess