EN
  • EN
  • DE

TPA6132A2RTER/TPA6132A2RTET

Part No TPA6132A2RTER/TPA6132A2RTET
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118390-TPA6132A2RTER/TPA6132A2RTET
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6132A2RTER/TPA6132A2RTET CAD Model

Description

The TPA6132A2RTER and TPA6132A2RTET are high-fidelity audio amplifiers designed by Texas Instruments, a leader in semiconductor solutions. These products are part of the DirectPath™ series, which are known for their exceptional audio performance and low power consumption. Ideal for portable electronics, these amplifiers are widely used in applications such as smartphones, tablets, laptops, and other personal media devices.

Key Features

  • Output Power: The TPA6132A2 can deliver 25mW into 16Ω load, ensuring robust sound output for personal audio listening experiences.
  • Signal-to-Noise Ratio (SNR): With a high SNR of 98dB, these amplifiers provide clear, high-quality audio with minimal background noise.
  • DirectPath™ Technology: This technology eliminates the need for DC blocking capacitors, which reduces the component count and simplifies the design.
  • Low Quiescent Current: The low power consumption of 4μA in shutdown mode makes these amplifiers highly efficient, extending battery life in portable applications.
  • Wide Supply Voltage Range: Operating from 2.5V to 5.5V, these amplifiers are versatile and can be integrated into various electronic devices without the need for complex power management.

Package and Availability

The TPA6132A2RTER and TPA6132A2RTET come in a compact WQFN package, which is ideal for space-constrained applications. These parts are available in tape and reel packaging, making them suitable for high-volume production. The RTET designation typically refers to the tape and reel option with a specific quantity per reel.

Applications

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Media Players
  • Headphone Amplifiers

With their exceptional audio performance, low power consumption, and Texas Instruments' reputation for quality, the TPA6132A2RTER and TPA6132A2RTET amplifiers are excellent choices for designers looking to enhance the audio experience in their next-generation portable devices.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4964 $52.1220
250+ $0.4074 $101.8500
385+ $0.3946 $151.9210
525+ $0.3819 $200.4975
680+ $0.3692 $251.0560
910+ $0.3310 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess