EN
  • EN
  • DE

TPA6138A2PWR

Part No TPA6138A2PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.04W Class-AB 14-Pin TSSOP T/R / IC AMP AUD HDPHN 25MW 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 32 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033510-TPA6138A2PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPA6138A2
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6138A2PWR CAD Model

Description

The TPA6138A2PWR is a high-fidelity stereo headphone amplifier designed by Texas Instruments to deliver premium audio performance in a wide range of consumer electronics. This device is built to enhance the listening experience for users of smartphones, tablets, personal computers, and other audio equipment that demands crisp, clear sound with minimal distortion.

Encased in a TSSOP PowerPAD™ 20-pin package, the TPA6138A2PWR boasts an impressive array of features that make it a versatile and powerful component for any audio system. Its advanced circuitry includes a DirectPath™ output architecture which eliminates the need for DC blocking capacitors, thus saving on board space and reducing system cost without compromising audio quality.

With a wide supply voltage range of 2.5V to 5.5V, the TPA6138A2PWR can easily integrate into various designs, providing flexibility for designers. Additionally, it offers a low quiescent current and a shutdown feature that significantly reduces power consumption when not in use, making it ideal for portable and battery-powered applications where energy efficiency is crucial.

The device's differential inputs reduce common-mode noise, ensuring a cleaner audio signal, while its high PSRR (Power Supply Rejection Ratio) minimizes noise and interference from power supplies. This results in a clearer audio output, even in challenging electrical environments. The TPA6138A2PWR also features a 2VRMS fixed-gain setting, which simplifies the design of the audio signal chain by eliminating external gain-setting components.

Texas Instruments has equipped the TPA6138A2PWR with built-in thermal and short-circuit protection, safeguarding the device and the headphones from potential damage. This protective functionality, combined with its exceptional audio performance, makes the TPA6138A2PWR a reliable and high-quality choice for any project or product requiring a top-notch headphone amplification solution.

For designers and audio enthusiasts looking to enhance their audio systems with a robust, high-performance headphone amplifier, the TPA6138A2PWR from Texas Instruments is an exceptional choice that promises to deliver superior sound quality and reliable operation.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1844 $50.7100
665+ $0.1514 $100.6810
1,025+ $0.1466 $150.2650
1,410+ $0.1419 $200.0790
1,825+ $0.1372 $250.3900
2,440+ $0.1230 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess