EN
  • EN
  • DE

TPD1E05U06DPYR

Part No TPD1E05U06DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 2-Pin X1SON T/R / TVS DIODE 5.5VWM 14VC 2X1SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 40W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X1SON (1x.60)
Win Source Part Number 033541-TPD1E05U06DPYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPD1E05U06
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD1E05U06DPYR CAD Model

Description

Overview of Texas Instruments TPD1E05U06DPYR

The TPD1E05U06DPYR is a state-of-the-art ESD protection device from Texas Instruments, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) events. This ultra-compact, bidirectional TVS (Transient Voltage Suppressor) diode array is engineered to protect sensitive electronic components by clamping harmful voltage spikes caused by ESD, thus ensuring the reliability and longevity of your applications.

Key Features

  • ESD Protection: The TPD1E05U06DPYR offers excellent ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±10 kV (IEC 61000-4-2, contact discharge) and ±20 kV (IEC 61000-4-2, air-gap discharge).
  • Low Capacitance: With a low loading capacitance of 0.5 pF (typical), this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Small Package Size: The TPD1E05U06DPYR comes in an ultra-small DPN package, measuring just 0.6 mm x 0.3 mm (0201 footprint). This makes it suitable for space-constrained applications.
  • Low Leakage Current: The device features a low leakage current of 10 nA (maximum), ensuring minimal power consumption when in standby mode.
  • Wide Operating Range: It can operate over a broad temperature range from -40°C to +125°C, making it versatile for various environments.

Applications

The TPD1E05U06DPYR is particularly useful for protecting high-speed data interfaces such as USB 2.0, HDMI, and VBUS lines. Its low capacitance makes it suitable for applications where maintaining signal integrity is critical, such as in portable electronics, computing devices, consumer electronics, and communication systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPD1E05U06DPYR is no exception. It is manufactured to meet the highest standards, ensuring both performance and durability for your critical applications. With its robust ESD protection and small form factor, the TPD1E05U06DPYR is an excellent choice for designers looking to enhance the ESD robustness of their high-speed data interfaces.

Ordering Information

The TPD1E05U06DPYR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed information on purchasing and pricing, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0383 $50.1730
3,185+ $0.0314 $100.0090
4,935+ $0.0304 $150.0240
6,805+ $0.0294 $200.0670
8,775+ $0.0285 $250.0875
11,765+ $0.0255 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207,800 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess