EN
  • EN
  • DE

MSP432P401RIPZR

Part No MSP432P401RIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Mixed-Signal Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP432
Packaging Reel - TR
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.62 V ~ 3.7 V
Data Converters A/D 26x14b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1227611-MSP432P401RIPZR
Manufacturer Homepage www.ti.com
Family Name MSP432P401RI
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MSP432P401RIPZR CAD Model

Description

The MSP432P401RIPZR is a mixed-signal microcontroller crafted by Texas Instruments that combines high-performance and low-power operation. It is part of the MSP432 family, which is well-suited for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices. This microcontroller stands out for its robust architecture, which includes a 32-bit ARM Cortex-M4F core, enabling efficient data processing and precise analog integration.

The MSP432P401RIPZR operates at a frequency of up to 48 MHz and comes with a rich set of peripherals. It features 256 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and software stacks. The device's optimized power management supports multiple power modes, which allows designers to balance performance and power consumption according to their specific application needs.

Connectivity options on the MSP432P401RIPZR are extensive, including I2C, SPI, UART, and a multitude of GPIO pins, making it an excellent choice for interfacing with various sensors, actuators, and other microcontrollers or peripherals. Additionally, it offers an integrated 14-bit analog-to-digital converter (ADC) with up to 24 channels, which provides high-resolution data conversion for precise measurement applications.

Safety and reliability are also paramount in the MSP432P401RIPZR design. It includes a hardware multiplier, nested vector interrupt controller (NVIC), and a real-time clock (RTC). These components ensure accurate timing, efficient interrupt handling, and enhanced computational capabilities.

The microcontroller is available in a 100-pin LQFP package, ensuring compatibility with standard PCB layouts and providing designers with flexibility in hardware design. The MSP432P401RIPZR is supported by Texas Instruments' comprehensive software ecosystem, including the TI-RTOS, driver libraries, and the Code Composer Studio integrated development environment (IDE), which accelerates development and helps reduce time to market.

In summary, the MSP432P401RIPZR from Texas Instruments is a powerful and versatile microcontroller that delivers a perfect balance of performance, power efficiency, and integration, making it an ideal choice for a wide array of applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess