EN
  • EN
  • DE

TPD1E0B04DPYT

Part No TPD1E0B04DPYT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 19VC 1.7A 2-X1SON / ESD Suppressor Diode TVS Bi-Dir 3.6V 2-Pin X1SON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Maximum)
Minimum Breakdown Voltage 6.7V (Typ)
Maximum Clamping Voltage 19V (Typ)
Current - Peak Pulse (10/1000μs) 1.7A (8/20μs)
Power - Peak Pulse 15W
Power Line Protection No
Applications General
Capacitance @ Frequency 0.13pF @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 2-XDFN
Manufacturer Package 2-X1SON (1x.60)
Win Source Part Number 797825-TPD1E0B04DPYT
Popularity Medium
Supply and Demand Status Limited
Family Name TPD1E0B04
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD1E0B04DPYT CAD Model

Description

Overview of Texas Instruments TPD1E0B04DPYT

The TPD1E0B04DPYT is a state-of-the-art, single-channel, ultra-low-capacitance ESD protection device designed by Texas Instruments to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for protecting systems where board space is at a premium and high-speed data integrity is essential.

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of just 0.25 pF, the TPD1E0B04DPYT ensures that signal integrity is maintained even at very high data rates, making it particularly suitable for USB 2.0, HDMI, V-by-One, and other high-speed interfaces.
  • ESD Protection: This device offers excellent ESD protection, with ±10-kV IEC 61000-4-2 contact discharge and ±10-kV IEC 61000-4-2 air-gap discharge, thereby safeguarding sensitive components from common ESD events.
  • Low Leakage Current: It features a very low leakage current of 10 nA (max) at 5.5 V, which helps to minimize power consumption, especially in battery-powered applications.
  • Small Package Size: Encased in a small DPK (X2SON) package, the TPD1E0B04DPYT is designed for space-constrained applications, enabling designers to incorporate ESD protection without compromising on board space.

Applications

The TPD1E0B04DPYT is versatile and can be used in a wide range of applications. These include:

  • Consumer electronics such as smartphones, tablets, and laptops where high-speed data ports require protection.
  • Portable and wearable devices where space is limited and protection against ESD is crucial.
  • Industrial controls and automotive systems that demand robust ESD protection for reliable operation in harsh environments.

Performance and Quality

Designed with the quality and performance that Texas Instruments is known for, the TPD1E0B04DPYT ensures that your high-speed data lines are protected with minimal impact on signal performance. Its low dynamic resistance and clamping voltage ensure that transient voltages are quickly and effectively suppressed, maintaining the integrity and longevity of your electronic systems.

Whether you're designing a new system or looking to enhance the protection in an existing one, the TPD1E0B04DPYT from Texas Instruments offers a high-performance solution that combines space efficiency with exceptional ESD protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1665 $150.6825
1,245+ $0.1611 $200.5695
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,850 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess