EN
  • EN
  • DE

TPD2F702YFKR

Part No TPD2F702YFKR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 1.2MHZ ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 1.2MHz (Cutoff)
Attenuation Value 50dB @ 100MHz
Resistance - Channel (Ohms) 15
Values R = 15 Ohms, C = 30pF, 5000pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.036" L x 0.052" W (0.91mm x 1.31mm)
Height 0.025" (0.64mm)
Win Source Part Number 1111160-TPD2F702YFKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2F702YFKR CAD Model

Description

The TPD2F702YFKR is a state-of-the-art ESD (Electrostatic Discharge) protection device manufactured by Texas Instruments, designed to safeguard sensitive electronics from the potentially damaging effects of electrostatic discharge events. This compact, high-performance component is an essential addition to any system where signal integrity and component longevity are of paramount importance.

The device features a dual-channel ESD solution, providing protection for two I/O lines, and is housed in a space-saving DSBGA (Die-Size Ball Grid Array) package. This makes it an ideal choice for applications where PCB real estate is at a premium, such as portable electronics, smartphones, and other compact devices. With its low capacitance design, the TPD2F702YFKR ensures minimal signal degradation, which is crucial for maintaining high-speed data integrity.

The TPD2F702YFKR boasts an impressive ESD protection level of ±8 kV (IEC 61000-4-2, Contact Discharge) and ±15 kV (IEC 61000-4-2, Air-Gap Discharge), providing robust defense against common ESD events. The device is also characterized by its low clamping voltage, which further enhances its ability to protect sensitive circuitry from high-voltage transients.

Integration of the TPD2F702YFKR into a circuit is straightforward, thanks to its simple application design. It requires minimal additional components, which simplifies the design process and accelerates time-to-market for products. Additionally, the device's low dynamic resistance ensures that it does not significantly impede the flow of current under normal operating conditions, preserving the efficiency of the protected system.

In summary, the TPD2F702YFKR from Texas Instruments is a highly reliable and efficient ESD protection solution that combines compactness with high-performance features. Its dual-channel protection, low capacitance, and low clamping voltage make it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems without compromising on form factor or signal quality.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4374 $50.3010
280+ $0.3589 $100.4920
435+ $0.3477 $151.2495
595+ $0.3365 $200.2175
770+ $0.3253 $250.4810
1,030+ $0.2916 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess