EN
  • EN
  • DE

TPD3F303DQDR

Part No TPD3F303DQDR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 294MHz, 308MHz (Cutoff)
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 139761-TPD3F303DQDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD3F303DQDR CAD Model

Description

The TPD3F303DQDR from Texas Instruments is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an ideal solution for protecting sensitive circuitry in a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Triple Channel Integration: The TPD3F303DQDR incorporates three ESD protection diodes in a single package, providing a space-saving solution for multi-line protection.
  • Low Capacitance: With a low loading capacitance of typically 0.8 pF per channel, this device is particularly suited for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: It offers robust ESD protection up to ±10 kV contact discharge and ±20 kV air-gap discharge, as per the IEC 61000-4-2 international standard.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various interface standards.

Applications

The TPD3F303DQDR is versatile and can be used in numerous applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile handsets, tablets, and portable electronics
  • Set-top boxes, digital TVs, and other AV equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPD3F303DQDR is no exception. It is manufactured using advanced semiconductor processes, ensuring high performance and durability. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Package and Availability

The TPD3F303DQDR comes in a small-outline, 10-pin X2SON package, providing a compact footprint for space-constrained designs. It is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4037 $50.4625
305+ $0.3313 $101.0465
470+ $0.3209 $150.8230
645+ $0.3106 $200.3370
835+ $0.3002 $250.6670
1,115+ $0.2692 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,410 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess